Pomona Electronics Adapter, Mono Plug To Rca Receptacle; Product Range Pomona 6878

Description
ADAPTER, MONO PLUG TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:Mono Plug - 6.35mm; Audio Video Connector B:RCA / Phono Receptacle; Connector Colour:Black; Convert From:1/4" Mono Phone Plug; Convert From Gender:Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTER, MONO PLUG TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:Mono Plug - 6.35mm; Audio Video Connector B:RCA / Phono Receptacle; Connector Colour:Black; Convert From:1/4" Mono Phone Plug; Convert From Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Mono Plug To Rca Receptacle; Product Range Pomona - 02J8378 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Mono Plug To Rca Receptacle; Product Range Pomona
02J8378
Adapter, Mono Plug To Rca Receptacle; Product Range Pomona 02J8378
ADAPTER, MONO PLUG TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:Mono Plug - 6.35mm; Audio Video Connector B:RCA / Phono Receptacle; Connector Colour:Black; Convert From:1/4" Mono Phone Plug; Convert From Gender:Plug RoHS Compliant: Yes

ADAPTER, MONO PLUG TO RCA RECEPTACLE; Product Range:-; Audio Video Connector A:Mono Plug - 6.35mm; Audio Video Connector B:RCA / Phono Receptacle; Connector Colour:Black; Convert From:1/4" Mono Phone Plug; Convert From Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, RCA; RCA Plug; Nickel Plated Brass; Black - 70197192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, RCA; RCA Plug; Nickel Plated Brass; Black
70197192
Adapter, RCA; RCA Plug; Nickel Plated Brass; Black 70197192
1⁄4 ” Jack (mono)⁄RCA Plug Adapters, Nickel-Plated Brass Contact Center, 1⁄4 ” Plug (mono)⁄RCA Jack Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional. Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types Handy RCA Splitter (F/M/F) Makes Life Easier

1⁄4 ” Jack (mono)⁄RCA Plug Adapters, Nickel-Plated Brass Contact Center, 1⁄4 ” Plug (mono)⁄RCA Jack
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional.

  • Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection
  • Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types
  • Handy RCA Splitter (F/M/F) Makes Life Easier
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 02J8378 70197192
Product Name Adapter, Mono Plug To Rca Receptacle; Product Range Pomona Adapter, RCA; RCA Plug; Nickel Plated Brass; Black
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products