Pomona Electronics Adapter; F; Right Angle; Machined Brass; Gold; 75 Ohms; 0.919 in.; 0.76 in. 6800

Description
Machined Brass Body Adapters Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.
Description
Machined Brass Body Adapters Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.

Suppliers

Company
Product
Description
Supplier Links
Adapter; F; Right Angle; Machined Brass; Gold; 75 Ohms; 0.919 in.; 0.76 in. - 70197194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; F; Right Angle; Machined Brass; Gold; 75 Ohms; 0.919 in.; 0.76 in.
70197194
Adapter; F; Right Angle; Machined Brass; Gold; 75 Ohms; 0.919 in.; 0.76 in. 70197194
Machined Brass Body Adapters Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.

Machined Brass Body Adapters
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull.
Features

  • Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required
  • 40 Lb. Cable Retention
  • Made From High Quality Brass for Performance
  • All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
    Material Specifications
  • Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life
  • Insulation Dielectric: PTFE (Adapters)
    General Specifications
  • Impedance: 75 Ohms
  • Frequency: DC to 1.5 GHz
  • VSWR*: 1.5 Max
    *VSWR Applies to Connector Only.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197194
Product Name Adapter; F; Right Angle; Machined Brass; Gold; 75 Ohms; 0.919 in.; 0.76 in.
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products