Pomona Electronics Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Black Silicone; 50 ft.; 0.14 6733-0

Description
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M
Request a Quote
Description
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M

SILICONE TEST LEAD WIRE, 50 FEET (15.2 M

Buy Now
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Black Silicone; 50 ft.; 0.14 - 70197117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Black Silicone; 50 ft.; 0.14
70197117
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Black Silicone; 50 ft.; 0.14 70197117
Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor Same wire as used with the pomona test leads and patch cords Make your own "Extra Long" test leads, jumpers or patch cords Fits pomona "Do-It-Yourself" banana plugs and jacks High temperature and voltage ratings Silicone insulation with high wire str Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.

Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor

  • Same wire as used with the pomona test leads and patch cords
  • Make your own "Extra Long" test leads, jumpers or patch cords
  • Fits pomona "Do-It-Yourself" banana plugs and jacks
  • High temperature and voltage ratings
  • Silicone insulation with high wire str
    Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6733-0 70197117
Product Name Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Black Silicone; 50 ft.; 0.14
Wire Insulation Silicon Rubber Silicon Rubber
Approvals CAT III, IEC1010
Rated Voltage 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details