Pomona Electronics Test Lead, Red, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona 6576-24-2

Description
TEST LEAD, RED, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona - 25H6455 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona
25H6455
Test Lead, Red, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona 25H6455
TEST LEAD, RED, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
6576-24-2
Test Clips 6576-24-2
Test Clips Booted Allig-Allig Clip, 24", Red

Test Clips Booted Allig-Allig Clip, 24", Red

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 25H6455 6576-24-2
Product Name Test Lead, Red, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona Test Clips
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 680-18RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details