Pomona Electronics 1010 Flex Boot, 22mm Tip Set, Set of 5 6574-02

Description
Features Complies with International Safety Standard IEC 61010-2-031 Alligator will clip around terminals up to 0.30" (7.62mm) outside diameter Attaches to standard 0.080" (2mm) style test probe, such as the Pomona model 5519A Materials Alligator Clip: Nickel plated steel Boot: Santoprene rubber Ratings Operating Voltage: 1000 V, Category III Current: 10 Amperes Temperature: –13° to 176°F (–25° to 80°C)
Description
Features Complies with International Safety Standard IEC 61010-2-031 Alligator will clip around terminals up to 0.30" (7.62mm) outside diameter Attaches to standard 0.080" (2mm) style test probe, such as the Pomona model 5519A Materials Alligator Clip: Nickel plated steel Boot: Santoprene rubber Ratings Operating Voltage: 1000 V, Category III Current: 10 Amperes Temperature: –13° to 176°F (–25° to 80°C)

Suppliers

Company
Product
Description
Supplier Links
1010 Flex Boot, 22mm Tip Set, Set of 5 - 70197595 - Allied Electronics, Inc.
Fort Worth, TX, USA
1010 Flex Boot, 22mm Tip Set, Set of 5
70197595
1010 Flex Boot, 22mm Tip Set, Set of 5 70197595
Features Complies with International Safety Standard IEC 61010-2-031 Alligator will clip around terminals up to 0.30" (7.62mm) outside diameter Attaches to standard 0.080" (2mm) style test probe, such as the Pomona model 5519A Materials Alligator Clip: Nickel plated steel Boot: Santoprene rubber Ratings Operating Voltage: 1000 V, Category III Current: 10 Amperes Temperature: –13° to 176°F (–25° to 80°C)

Features

  • Complies with International Safety Standard IEC 61010-2-031
  • Alligator will clip around terminals up to 0.30" (7.62mm) outside diameter
  • Attaches to standard 0.080" (2mm) style test probe, such as the Pomona model 5519A
    Materials
  • Alligator Clip: Nickel plated steel
  • Boot: Santoprene rubber
    Ratings
  • Operating Voltage: 1000 V, Category III
  • Current: 10 Amperes
  • Temperature: –13° to 176°F (–25° to 80°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197595
Product Name 1010 Flex Boot, 22mm Tip Set, Set of 5
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details