Pomona Electronics Test Clip; 1; 36 in.; 18; Sheathed Banana; Alligator Clip; Polyamide; Black 6570-36-0

Description
BNC Male to Double Banana Plug, Nickel Plated Brass Body, Black Color Alligator Length: 3.6". Jaw Opening: 0.8". Conforms to IEC1010-2-031, Overvoltage Category III. Rating: 1000 V, 10 amps. Wire: High-flex 18 AWG silicone wire. Nickel plated brass body, Beryllium copper spring, Nickel steel alligator jaw
Description
BNC Male to Double Banana Plug, Nickel Plated Brass Body, Black Color Alligator Length: 3.6". Jaw Opening: 0.8". Conforms to IEC1010-2-031, Overvoltage Category III. Rating: 1000 V, 10 amps. Wire: High-flex 18 AWG silicone wire. Nickel plated brass body, Beryllium copper spring, Nickel steel alligator jaw

Suppliers

Company
Product
Description
Supplier Links
Test Clip; 1; 36 in.; 18; Sheathed Banana; Alligator Clip; Polyamide; Black - 70198507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 1; 36 in.; 18; Sheathed Banana; Alligator Clip; Polyamide; Black
70198507
Test Clip; 1; 36 in.; 18; Sheathed Banana; Alligator Clip; Polyamide; Black 70198507
BNC Male to Double Banana Plug, Nickel Plated Brass Body, Black Color Alligator Length: 3.6". Jaw Opening: 0.8". Conforms to IEC1010-2-031, Overvoltage Category III. Rating: 1000 V, 10 amps. Wire: High-flex 18 AWG silicone wire. Nickel plated brass body, Beryllium copper spring, Nickel steel alligator jaw

BNC Male to Double Banana Plug, Nickel Plated Brass Body, Black Color
Alligator Length: 3.6". Jaw Opening: 0.8". Conforms to IEC1010-2-031, Overvoltage Category III. Rating: 1000 V, 10 amps. Wire: High-flex 18 AWG silicone wire.
Nickel plated brass body, Beryllium copper spring, Nickel steel alligator jaw

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198507
Product Name Test Clip; 1; 36 in.; 18; Sheathed Banana; Alligator Clip; Polyamide; Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details