Amprobe Test Tools Generator 650

Description
The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.005 Phase Accuracy at Low Frequencies 2 or 4 Channels Up to 40 Channels Cascadeable Flexible Phase and Frequency Sweep Modes High Accuracy Output up to 50Vp-p Sine Square: 0.1 MHz to 2 MHz Ramp Triangle: 0.1 mHz to 200 kHz Resolution: 10 digits or 0.1 mHz IEEE-488 Interface The WaveTek 650 Variable Phase Synthesizer represents the ultimate in variable phase generator design. It combines superb phase accuracy (0.005° at low frequencies), synthesizer frequency accuracy, high output amplitude capability (up to 50 V p-p) and excellent stability. These features allow it to work in any lab. Since it’s completely IEEE-488 programmable, has two channel outputs (expandable to 4 channels) and cascades as many as ten Model 650's (40 channels), it’ll do whatever you want. It generates sine and square waves from 0 .1 mHz to 2 MHz and ramp and triangle waves from 0.1 mHz to 200 kHz.
Datasheet
Description
The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.005 Phase Accuracy at Low Frequencies 2 or 4 Channels Up to 40 Channels Cascadeable Flexible Phase and Frequency Sweep Modes High Accuracy Output up to 50Vp-p Sine Square: 0.1 MHz to 2 MHz Ramp Triangle: 0.1 mHz to 200 kHz Resolution: 10 digits or 0.1 mHz IEEE-488 Interface The WaveTek 650 Variable Phase Synthesizer represents the ultimate in variable phase generator design. It combines superb phase accuracy (0.005° at low frequencies), synthesizer frequency accuracy, high output amplitude capability (up to 50 V p-p) and excellent stability. These features allow it to work in any lab. Since it’s completely IEEE-488 programmable, has two channel outputs (expandable to 4 channels) and cascades as many as ten Model 650's (40 channels), it’ll do whatever you want. It generates sine and square waves from 0 .1 mHz to 2 MHz and ramp and triangle waves from 0.1 mHz to 200 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 650
The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 0.005 Phase Accuracy at Low Frequencies 2 or 4 Channels Up to 40 Channels Cascadeable Flexible Phase and Frequency Sweep Modes High Accuracy Output up to 50Vp-p Sine Square: 0.1 MHz to 2 MHz Ramp Triangle: 0.1 mHz to 200 kHz Resolution: 10 digits or 0.1 mHz IEEE-488 Interface The WaveTek 650 Variable Phase Synthesizer represents the ultimate in variable phase generator design. It combines superb phase accuracy (0.005° at low frequencies), synthesizer frequency accuracy, high output amplitude capability (up to 50 V p-p) and excellent stability. These features allow it to work in any lab. Since it’s completely IEEE-488 programmable, has two channel outputs (expandable to 4 channels) and cascades as many as ten Model 650's (40 channels), it’ll do whatever you want. It generates sine and square waves from 0 .1 mHz to 2 MHz and ramp and triangle waves from 0.1 mHz to 200 kHz.

The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 0.005 Phase Accuracy at Low Frequencies
  • 2 or 4 Channels
  • Up to 40 Channels Cascadeable
  • Flexible Phase and Frequency Sweep Modes
  • High Accuracy Output up to 50Vp-p
  • Sine Square: 0.1 MHz to 2 MHz
  • Ramp Triangle: 0.1 mHz to 200 kHz
  • Resolution: 10 digits or 0.1 mHz
  • IEEE-488 Interface

The WaveTek 650 Variable Phase Synthesizer represents the ultimate in variable phase generator design. It combines superb phase accuracy (0.005° at low frequencies), synthesizer frequency accuracy, high output amplitude capability (up to 50 V p-p) and excellent stability. These features allow it to work in any lab. Since it’s completely IEEE-488 programmable, has two channel outputs (expandable to 4 channels) and cascades as many as ten Model 650's (40 channels), it’ll do whatever you want. It generates sine and square waves from 0 .1 mHz to 2 MHz and ramp and triangle waves from 0.1 mHz to 200 kHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 650
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details