Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKS
POMONA ELECTRONICS
6490-2 -- GRABBERS, HOOKS
Pomona Electronics
Grabbers, Hooks
6490-2
Description
"Red 0.030"" (0.76mm) Pin Features Lever Style"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Red 0.030"" (0.76mm) Pin Features Lever Style"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Grabbers, Hooks
501-1775-ND
Grabbers, Hooks
501-1775-ND
"Red 0.030"" (0.76mm) Pin Features Lever Style"
"Red 0.030"" (0.76mm) Pin Features Lever Style"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Hooks
Product Number
501-1775-ND
Product Name
Grabbers, Hooks
Unlock Full Specs
to access all available technical data
Similar Products
Sugatsune America, Inc.
2" ROUND RETRACTABLE HOOKS (SATIN CHROME) - NF-R52-SCR
NF-R52-SCR
View Details
RS Components, Ltd.
Lifting Hooks
1239950
View Details
Petersen Products Co.
Hooks, Manhole Cover, 36" With 90 Deg Handle
938-7800-3690
View Details
Caplugs
V-Hooks
V-076-24
View Details