Simple and safe design
Base made of SUS304 provides high durabality
Available in wide range of colors
Sugatsune America, Inc.
Done
Email Supplier
Description
Simple and safe design
Base made of SUS304 provides high durabality
Available in wide range of colors
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PXB-GR05-111 series is a rubber hook with a base plate made of 304 stainless steel and a silicone rubber cover, designed for simple and safe mounting. It has a load capacity of 10 kg (22 lbs) and weighs 48 g. The product is available in multiple colors, including yellow. The base plate is plain finished.
Datasheet Summary Powered by GS/AI
The PXB-GR05-111 series is a rubber hook with a base plate made of 304 stainless steel and a silicone rubber cover, designed for simple and safe mounting. It has a load capacity of 10 kg (22 lbs) and weighs 48 g. The product is available in multiple colors, including yellow. The base plate is plain finished.