Pomona Electronics Insulation Piercing Test Clip Set; Connector Type Pomona 6413

Description
INSULATION PIERCING TEST CLIP SET; Connector Type:Probe; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:10.16mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Length:4" RoHS Compliant: Yes
Datasheet
Description
INSULATION PIERCING TEST CLIP SET; Connector Type:Probe; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:10.16mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Length:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing Test Clip Set; Connector Type Pomona - 26C1597 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Piercing Test Clip Set; Connector Type Pomona
26C1597
Insulation Piercing Test Clip Set; Connector Type Pomona 26C1597
INSULATION PIERCING TEST CLIP SET; Connector Type:Probe; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:10.16mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Length:4" RoHS Compliant: Yes

INSULATION PIERCING TEST CLIP SET; Connector Type:Probe; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:10.16mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Length:4" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
6413
Test Clips 6413
Test Clips INSULATION PIERCIN

Test Clips INSULATION PIERCIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 26C1597 6413
Product Name Insulation Piercing Test Clip Set; Connector Type Pomona Test Clips
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers