Danaher Motion Gear Head 64-116849-A225

Description
NT23-050-H-RM060-1, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 50:1 RATIO, 15 ARC-MINUTES BACKLASH, HIGH PRECISION, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
NT23-050-H-RM060-1, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 50:1 RATIO, 15 ARC-MINUTES BACKLASH, HIGH PRECISION, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8707501 - Radwell International
Willingboro, NJ, United States
Gear Head
8707501
Gear Head 8707501
NT23-050-H-RM060-1, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 50:1 RATIO, 15 ARC-MINUTES BACKLASH, HIGH PRECISION, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

NT23-050-H-RM060-1, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 50:1 RATIO, 15 ARC-MINUTES BACKLASH, HIGH PRECISION, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8707501
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
LWS 6:1 Spur / 8:1 Worm Composite - LWS-6S8W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 48 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details