Banana Plug Connector Standard Banana Crimp or Solder Red
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes
Banana Plug User Installed (18-22 AWG), 1500 V (Max.), 15 A, Operating Temperature +135 °C (Max.)
Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1898-ND | 57H6847 | 6383-2 | 70198470 |
| Product Name | Jacks, Plugs | Banana Plug, 15A, Crimp/solder, Red; Gender Pomona | Jacks, Plugs | Plug; Banana Plug; 5 A @ 20-22, 15 A @ 18; Red; Nickel Plated Brass; 135 degC |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |