Pomona Electronics Test Probe Tips 6354

Description
"3A Set - Quad Point, Sharp Tips, Triple Point, 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"3A Set - Quad Point, Sharp Tips, Triple Point, 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 501-1498-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
501-1498-ND
Test Probe Tips 501-1498-ND
"3A Set - Quad Point, Sharp Tips, Triple Point, 0.040"" (1.02mm) Dia"

"3A Set - Quad Point, Sharp Tips, Triple Point, 0.040"" (1.02mm) Dia"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
6354
Test Probes 6354
Test Probes REPLACEMENT 040 PR

Test Probes REPLACEMENT 040 PR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1498-ND 6354
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XHL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details