MICRO SMD GRABBER TEST CLIP; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:58.42mm; Overall Length:58.42mm; Voltage Rating:70Vrms RoHS Compliant: Yes
Test Clips MICRO SMD GRABBER- KIT, 5 GRN, 5 YEL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 91B7435 | 6351 |
| Product Name | Micro Smd Grabber Test Clip; No. Of Contacts Pomona | Test Clips |
| Connector Type | Micro Connector and Nano Connector |