Pomona Electronics Test Probes Set, Lead Connectors; Test Probe Type Pomona 6232A

Description
TEST PROBES SET, LEAD CONNECTORS; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Test Leads; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROBES SET, LEAD CONNECTORS; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Test Leads; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probes Set, Lead Connectors; Test Probe Type Pomona - 81H3638 - Newark, An Avnet Company
Chicago, IL, United States
Test Probes Set, Lead Connectors; Test Probe Type Pomona
81H3638
Test Probes Set, Lead Connectors; Test Probe Type Pomona 81H3638
TEST PROBES SET, LEAD CONNECTORS; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Test Leads; Product Range:- RoHS Compliant: Yes

TEST PROBES SET, LEAD CONNECTORS; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Test Leads; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Test Probe; Nickel Plated Brass; 0.45 in. - 70198341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Probe; Nickel Plated Brass; 0.45 in.
70198341
Test Probe; Nickel Plated Brass; 0.45 in. 70198341
Modular Test Probe with Standard 0.080 (2mm) Tip, Notched Tip Material, 0.45 in. Width Test probe with standard nickel-plated tip for electronic or electrical measurements. Set includes one red and one black test probe for use with right to straight DMM lead set such as 5907A.

Modular Test Probe with Standard 0.080 (2mm) Tip, Notched Tip Material, 0.45 in. Width
Test probe with standard nickel-plated tip for electronic or electrical measurements. Set includes one red and one black test probe for use with right to straight DMM lead set such as 5907A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 81H3638 70198341
Product Name Test Probes Set, Lead Connectors; Test Probe Type Pomona Test Probe; Nickel Plated Brass; 0.45 in.
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Barbed Y connector with restrictor - Y-PK-3-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details