Pomona Electronics Spade Lug To Banana Jack, 15A; Product Range Pomona 6203

Description
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A; Product Range Pomona - 02B1737 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A; Product Range Pomona
02B1737
Spade Lug To Banana Jack, 15A; Product Range Pomona 02B1737
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 02B1737
Product Name Spade Lug To Banana Jack, 15A; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Crocodile Clips - 1902633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers