Pomona Electronics Test Clip, 44Position; No. Of Contacts Pomona 6109

Description
TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 44Position; No. Of Contacts Pomona - 91F2998 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 44Position; No. Of Contacts Pomona
91F2998
Test Clip, 44Position; No. Of Contacts Pomona 91F2998
TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2998
Product Name Test Clip, 44Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details