Pomona Electronics Test Clip, 40Position; No. Of Contacts Pomona 6108

Description
TEST CLIP, 40POSITION; No. of Contacts:40Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 40POSITION; No. of Contacts:40Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 40Position; No. Of Contacts Pomona - 91F2997 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 40Position; No. Of Contacts Pomona
91F2997
Test Clip, 40Position; No. Of Contacts Pomona 91F2997
TEST CLIP, 40POSITION; No. of Contacts:40Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 40POSITION; No. of Contacts:40Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2997
Product Name Test Clip, 40Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details