Fluke RF Generator 6080A

Description
The 6080A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 MHz to 1050 MHz Phase noise at 1 GHz: -131 dBc/Hz at 20 kHz offset Non-harmonic spurious performance: -100 dBc at 1 GHz Full modulation capability standard AM, FM, pulse, and phase modulation can be combined for complex signal simulation The Fluke 6080A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6080A is ideal for handling critical receiver tests, RF design, and ATE systems applications.
Description
The 6080A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 MHz to 1050 MHz Phase noise at 1 GHz: -131 dBc/Hz at 20 kHz offset Non-harmonic spurious performance: -100 dBc at 1 GHz Full modulation capability standard AM, FM, pulse, and phase modulation can be combined for complex signal simulation The Fluke 6080A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6080A is ideal for handling critical receiver tests, RF design, and ATE systems applications.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6080A
The 6080A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 MHz to 1050 MHz Phase noise at 1 GHz: -131 dBc/Hz at 20 kHz offset Non-harmonic spurious performance: -100 dBc at 1 GHz Full modulation capability standard AM, FM, pulse, and phase modulation can be combined for complex signal simulation The Fluke 6080A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6080A is ideal for handling critical receiver tests, RF design, and ATE systems applications.

The 6080A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.1 MHz to 1050 MHz
  • Phase noise at 1 GHz: -131 dBc/Hz at 20 kHz offset
  • Non-harmonic spurious performance: -100 dBc at 1 GHz
  • Full modulation capability standard
  • AM, FM, pulse, and phase modulation can be combined for complex signal simulation

The Fluke 6080A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6080A is ideal for handling critical receiver tests, RF design, and ATE systems applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6080A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details