Fluke RF Generator 6071A

Description
The 6071A is a 1.04 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 200 kHz to 1040 MHz frequency range Modulation: AM, FM Output Power: -140 dBm to +13 dBm Resolution: 1.0 Hz IEEE-488 interface and simple programming commands Measures selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio (on VHF and UHF receivers) Leveled output available from -140 dBm to +19 dBm (to 520 MHz), -140 dBm to +13 dBm (above 520 MHz) Non-harmonic spurious outputs: -90 dBc to -100 dBc to 520 MHz and -84 dBc above 520 MHz The Fluke 6071A is an excellent choice for ATE systems offering the precision resolution and settability of a high-end synthesizer with the low-noise performance of a top-of-the-line signal generator. On VHF and UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio.
Datasheet
Description
The 6071A is a 1.04 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 200 kHz to 1040 MHz frequency range Modulation: AM, FM Output Power: -140 dBm to +13 dBm Resolution: 1.0 Hz IEEE-488 interface and simple programming commands Measures selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio (on VHF and UHF receivers) Leveled output available from -140 dBm to +19 dBm (to 520 MHz), -140 dBm to +13 dBm (above 520 MHz) Non-harmonic spurious outputs: -90 dBc to -100 dBc to 520 MHz and -84 dBc above 520 MHz The Fluke 6071A is an excellent choice for ATE systems offering the precision resolution and settability of a high-end synthesizer with the low-noise performance of a top-of-the-line signal generator. On VHF and UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6071A
The 6071A is a 1.04 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 200 kHz to 1040 MHz frequency range Modulation: AM, FM Output Power: -140 dBm to +13 dBm Resolution: 1.0 Hz IEEE-488 interface and simple programming commands Measures selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio (on VHF and UHF receivers) Leveled output available from -140 dBm to +19 dBm (to 520 MHz), -140 dBm to +13 dBm (above 520 MHz) Non-harmonic spurious outputs: -90 dBc to -100 dBc to 520 MHz and -84 dBc above 520 MHz The Fluke 6071A is an excellent choice for ATE systems offering the precision resolution and settability of a high-end synthesizer with the low-noise performance of a top-of-the-line signal generator. On VHF and UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio.

The 6071A is a 1.04 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 200 kHz to 1040 MHz frequency range
  • Modulation: AM, FM
  • Output Power: -140 dBm to +13 dBm
  • Resolution: 1.0 Hz
  • IEEE-488 interface and simple programming commands
  • Measures selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio (on VHF and UHF receivers)
  • Leveled output available from -140 dBm to +19 dBm (to 520 MHz), -140 dBm to +13 dBm (above 520 MHz)
  • Non-harmonic spurious outputs: -90 dBc to -100 dBc to 520 MHz and -84 dBc above 520 MHz

The Fluke 6071A is an excellent choice for ATE systems offering the precision resolution and settability of a high-end synthesizer with the low-noise performance of a top-of-the-line signal generator. On VHF and UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6071A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details