Fluke RF Generator 6070A

Description
The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.2 to 520 MHz Resolution: 1 Hz The Fluke 6070A combines the precision resolution and settability of a synthesizer with the low-noise performance of the best open-loop signal generators. The unit is programmable and directly compatible with GPIB/IEEE-488-1978. The Fluke 6070A can perform sophisticated tests and measurements rapidly and with great precision. On VHF or UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio. Or you can align a discriminator or check IF response using the digital sweep feature.
Datasheet
Description
The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.2 to 520 MHz Resolution: 1 Hz The Fluke 6070A combines the precision resolution and settability of a synthesizer with the low-noise performance of the best open-loop signal generators. The unit is programmable and directly compatible with GPIB/IEEE-488-1978. The Fluke 6070A can perform sophisticated tests and measurements rapidly and with great precision. On VHF or UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio. Or you can align a discriminator or check IF response using the digital sweep feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6070A
The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.2 to 520 MHz Resolution: 1 Hz The Fluke 6070A combines the precision resolution and settability of a synthesizer with the low-noise performance of the best open-loop signal generators. The unit is programmable and directly compatible with GPIB/IEEE-488-1978. The Fluke 6070A can perform sophisticated tests and measurements rapidly and with great precision. On VHF or UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio. Or you can align a discriminator or check IF response using the digital sweep feature.

The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.2 to 520 MHz
  • Resolution: 1 Hz

The Fluke 6070A combines the precision resolution and settability of a synthesizer with the low-noise performance of the best open-loop signal generators. The unit is programmable and directly compatible with GPIB/IEEE-488-1978.

The Fluke 6070A can perform sophisticated tests and measurements rapidly and with great precision. On VHF or UHF receivers you can measure selectivity, sensitivity, intermodulation distortion, AM rejection, AGC response, audio hum, noise and distortion, and SINAD ratio. Or you can align a discriminator or check IF response using the digital sweep feature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6070A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details