Pomona Electronics Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona 6069A

Description
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona - 16F4658 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
16F4658
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona 16F4658
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes

OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 16F4658
Product Name Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details