Fluke RF Generator 6011A

Description
The 6011A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6011A Designed for portable, bench-top, and systems applications, it uses a highly stable internal 10 MHz frequency source to indirectly synthesize output frequencies from 10 Hz to 11 MHz with 0.1 Hz resolution to 110 kHz and 10 Hz resolution to 11 MHz. When desired, it can be slaved to an external 10 MHz reference. Output level is digitally controlled and can be selected in terms of V, mV or dBm. Additional output flexibility is added by the ability to select volts peak-to-peak or volts RMS into an open-circuit or 50 ohms termination. Maximum obtainable output voltage is 28.28V p-p.
Datasheet
Description
The 6011A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6011A Designed for portable, bench-top, and systems applications, it uses a highly stable internal 10 MHz frequency source to indirectly synthesize output frequencies from 10 Hz to 11 MHz with 0.1 Hz resolution to 110 kHz and 10 Hz resolution to 11 MHz. When desired, it can be slaved to an external 10 MHz reference. Output level is digitally controlled and can be selected in terms of V, mV or dBm. Additional output flexibility is added by the ability to select volts peak-to-peak or volts RMS into an open-circuit or 50 ohms termination. Maximum obtainable output voltage is 28.28V p-p.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6011A
The 6011A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6011A Designed for portable, bench-top, and systems applications, it uses a highly stable internal 10 MHz frequency source to indirectly synthesize output frequencies from 10 Hz to 11 MHz with 0.1 Hz resolution to 110 kHz and 10 Hz resolution to 11 MHz. When desired, it can be slaved to an external 10 MHz reference. Output level is digitally controlled and can be selected in terms of V, mV or dBm. Additional output flexibility is added by the ability to select volts peak-to-peak or volts RMS into an open-circuit or 50 ohms termination. Maximum obtainable output voltage is 28.28V p-p.

The 6011A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 Hz to 11 MHz
  • Resolution: 0.1 Hz in low range, 10 Hz in high range
  • Amplitude range: 0.25 mV to 5 V RMS
  • LED Display
  • Adjustable output
  • Level Limit

The Fluke 6011A Designed for portable, bench-top, and systems applications, it uses a highly stable internal 10 MHz frequency source to indirectly synthesize output frequencies from 10 Hz to 11 MHz with 0.1 Hz resolution to 110 kHz and 10 Hz resolution to 11 MHz. When desired, it can be slaved to an external 10 MHz reference. Output level is digitally controlled and can be selected in terms of V, mV or dBm. Additional output flexibility is added by the ability to select volts peak-to-peak or volts RMS into an open-circuit or 50 ohms termination. Maximum obtainable output voltage is 28.28V p-p.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6011A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details