GEMS SENSORS & CONTROLS
59690 -- VARISTOR 175VDC 10JOULES GEMS SENSORS
Gems Sensors & Controls
Varistor 175Vdc 10Joules Gems Sensors
59690
Description
VARISTOR 175VDC 10JOULES
Description
VARISTOR 175VDC 10JOULES
Suppliers
Varistor 175Vdc 10Joules Gems Sensors
30Y5634
Supplier's Site
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
30Y5634 |
|
Product Name
|
Varistor 175Vdc 10Joules Gems Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
6.8 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Lead Style
Radial
Diameter
14 mm (0.5512 inch)
Mounting Option
Through Hole
View Details
Diameter
45 mm (1.77 inch)
Mounting Option
Other
Operating DC Voltage
500 volts
View Details