Pomona Electronics Jacks, Plugs 5934-0

Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1359-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1359-ND
Jacks, Plugs 501-1359-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Swedesboro, NJ, United States
BANANA PLUG, D-I-Y,4MM 10/PK (BLACK)

BANANA PLUG, D-I-Y,4MM 10/PK (BLACK)

Buy Now
Banana Plug, 25A, Screw, Black, 10 Piece; Gender Pomona - 95F1282 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 25A, Screw, Black, 10 Piece; Gender Pomona
95F1282
Banana Plug, 25A, Screw, Black, 10 Piece; Gender Pomona 95F1282
BANANA PLUG, 25A, SCREW, BLACK, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 25A, SCREW, BLACK, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 5934-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5934-0
Jacks, Plugs 5934-0
CONN BANANA PLUG SLDRLESS BLACK

CONN BANANA PLUG SLDRLESS BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1359-ND 5934-0 95F1282 5934-0
Product Name Jacks, Plugs Banana Plug, 25A, Screw, Black, 10 Piece; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data