Pomona Electronics Test Clip Set, 1 Pos, 1Kv, 10A, Blk/red; Ic Case Styles Pomona 5911B

Description
TEST CLIP SET, 1 POS, 1KV, 10A, BLK/RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes
Datasheet
Description
TEST CLIP SET, 1 POS, 1KV, 10A, BLK/RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip Set, 1 Pos, 1Kv, 10A, Blk/red; Ic Case Styles Pomona - 51X2181 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Set, 1 Pos, 1Kv, 10A, Blk/red; Ic Case Styles Pomona
51X2181
Test Clip Set, 1 Pos, 1Kv, 10A, Blk/red; Ic Case Styles Pomona 51X2181
TEST CLIP SET, 1 POS, 1KV, 10A, BLK/RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes

TEST CLIP SET, 1 POS, 1KV, 10A, BLK/RED; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series; SVHC:No SVHC (15-Jun-2015); Connector Tip Style:Hook; RoHS Compliant: Yes

Supplier's Site
Test Clip Set, 1Position; No. Of Contacts Pomona - 73K9953 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Set, 1Position; No. Of Contacts Pomona
73K9953
Test Clip Set, 1Position; No. Of Contacts Pomona 73K9953
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, MaxiGrabber Hook Test Clip Set - 70197265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip, MaxiGrabber Hook Test Clip Set
70197265
Test Clip, MaxiGrabber Hook Test Clip Set 70197265
Maxigrabber® test clip has been redesigned to meet IEC 1010-2-31. This is the latest international safety standard for test accessories. The long shaft is ideal for electronic, electrical and industrial applications where access to hard to reach high voltage test points is a requirement. The Tip Guard is stainless steel for tip durability.

Maxigrabber® test clip has been redesigned to meet IEC 1010-2-31. This is the latest international safety standard for test accessories. The long shaft is ideal for electronic, electrical and industrial applications where access to hard to reach high voltage test points is a requirement. The Tip Guard is stainless steel for tip durability.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 51X2181 70197265
Product Name Test Clip Set, 1 Pos, 1Kv, 10A, Blk/red; Ic Case Styles Pomona Test Clip, MaxiGrabber Hook Test Clip Set
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Assortment of plugs - NEKM-C-2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details