Pomona Electronics Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona 5812A

Description
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:300MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:300MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona - 90F2361 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
90F2361
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona 90F2361
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:300MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes

OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:300MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 90F2361
Product Name Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2352X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Active Tuners - MT2000B5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details