Pomona Electronics Probe, Oscilloscope; 1.2 m; 1:1/10:1; 200 MHz; 300 Vmax; 10 MOhms; 11.5 pF(Max.) 5806A

Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 200 MHz; 300 Vmax; 10 MOhms; 11.5 pF(Max.) - 70197835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 200 MHz; 300 Vmax; 10 MOhms; 11.5 pF(Max.)
70197835
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 200 MHz; 300 Vmax; 10 MOhms; 11.5 pF(Max.) 70197835
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth
These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70197835
Product Name Probe, Oscilloscope; 1.2 m; 1:1/10:1; 200 MHz; 300 Vmax; 10 MOhms; 11.5 pF(Max.)
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS2104X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers