Pomona Electronics Probe, Oscilloscope; 1.2 m; 10:1; 200 MHz; 300 Vmax; 10 Megohms; 10 pF (Max.) 5803A

Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope; 1.2 m; 10:1; 200 MHz; 300 Vmax; 10 Megohms; 10 pF (Max.) - 70197834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Oscilloscope; 1.2 m; 10:1; 200 MHz; 300 Vmax; 10 Megohms; 10 pF (Max.)
70197834
Probe, Oscilloscope; 1.2 m; 10:1; 200 MHz; 300 Vmax; 10 Megohms; 10 pF (Max.) 70197834
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth
These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70197834
Product Name Probe, Oscilloscope; 1.2 m; 10:1; 200 MHz; 300 Vmax; 10 Megohms; 10 pF (Max.)
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details