Pomona Electronics Probe, Oscilloscope; 1.2 m; 10:1; 100 MHz; 300 Vmax; 10 Megohms; 9.5 pF (Max.) 5795A

Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope; 1.2 m; 10:1; 100 MHz; 300 Vmax; 10 Megohms; 9.5 pF (Max.) - 70197829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Oscilloscope; 1.2 m; 10:1; 100 MHz; 300 Vmax; 10 Megohms; 9.5 pF (Max.)
70197829
Probe, Oscilloscope; 1.2 m; 10:1; 100 MHz; 300 Vmax; 10 Megohms; 9.5 pF (Max.) 70197829
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth
These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70197829
Product Name Probe, Oscilloscope; 1.2 m; 10:1; 100 MHz; 300 Vmax; 10 Megohms; 9.5 pF (Max.)
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Handheld Digital Oscilloscopes - SHS820 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details