Pomona Electronics Ic Test Clip, Plcc-32, 1.27Mm; Ic Case Styles Pomona 5733

Description
IC TEST CLIP, PLCC-32, 1.27MM; IC Case Styles:PLCC; No. of Contacts:32Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
IC TEST CLIP, PLCC-32, 1.27MM; IC Case Styles:PLCC; No. of Contacts:32Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Test Clip, Plcc-32, 1.27Mm; Ic Case Styles Pomona - 64AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, Plcc-32, 1.27Mm; Ic Case Styles Pomona
64AH9798
Ic Test Clip, Plcc-32, 1.27Mm; Ic Case Styles Pomona 64AH9798
IC TEST CLIP, PLCC-32, 1.27MM; IC Case Styles:PLCC; No. of Contacts:32Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC TEST CLIP, PLCC-32, 1.27MM; IC Case Styles:PLCC; No. of Contacts:32Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Plcc Clip, 32Position; No. Of Contacts Pomona - 50F1528 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Clip, 32Position; No. Of Contacts Pomona
50F1528
Plcc Clip, 32Position; No. Of Contacts Pomona 50F1528
PLCC CLIP, 32POSITION; No. of Contacts:32Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC CLIP, 32POSITION; No. of Contacts:32Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site
Adapter Kit Test, PLCC; 32; 1 A; 500 V (RMS) (Max.); Glass Filled Nylon; 102 de - 70198373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter Kit Test, PLCC; 32; 1 A; 500 V (RMS) (Max.); Glass Filled Nylon; 102 de
70198373
Adapter Kit Test, PLCC; 32; 1 A; 500 V (RMS) (Max.); Glass Filled Nylon; 102 de 70198373
PLCC Test Adapter Kits Test adapters designed for plastic-leaded chip carriers (PCC or PLCC) with “J” leads. Snap-ring design allows Quad Clip® Test Adapter to fit directly into IC, providing hands-free testing. Upper: 0.025" square pins, gold-plated, phosphor bronze. Lower: Contracts, gold-plated beryllium copper. Insulation: Glass-filled nylon, gray. Rating: 500 V RMS , 1 amp, +102°C max.

PLCC Test Adapter Kits
Test adapters designed for plastic-leaded chip carriers (PCC or PLCC) with “J” leads. Snap-ring design allows Quad Clip® Test Adapter to fit directly into IC, providing hands-free testing. Upper: 0.025" square pins, gold-plated, phosphor bronze. Lower: Contracts, gold-plated beryllium copper. Insulation: Glass-filled nylon, gray. Rating: 500 V RMS , 1 amp, +102°C max.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 64AH9798 50F1528 70198373
Product Name Ic Test Clip, Plcc-32, 1.27Mm; Ic Case Styles Pomona Plcc Clip, 32Position; No. Of Contacts Pomona Adapter Kit Test, PLCC; 32; 1 A; 500 V (RMS) (Max.); Glass Filled Nylon; 102 de
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details