Pomona Electronics Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 5701-3

Description
ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes
Datasheet
Description
ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5280 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5280
Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5280
ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 10-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:10-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5280
Product Name Adapter, 10-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details