Pomona Electronics Coaxial Cables (RF) 5697-72

Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1878-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1878-ND
Coaxial Cables (RF) 501-1878-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
 - 5697-72 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC (M) CABLE W/O BOOT

BNC (M) CABLE W/O BOOT

Buy Now
Cable Assy; 72 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70198518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 72 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70198518
Cable Assy; 72 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70198518
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated Ratings Voltage. Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +80°C (+176°F) Max.

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.

Supplier's Site
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona - 50F1534 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona
50F1534
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona 50F1534
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 5697-72 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5697-72
RF Cable Assemblies 5697-72
RF Cable Assemblies BNC ML 50OHM CBL 72"

RF Cable Assemblies BNC ML 50OHM CBL 72"

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1878-ND 5697-72 70198518 50F1534 5697-72
Product Name Coaxial Cables (RF) Cable Assy; 72 in.; RG58C/U; Non Booted; Black Jacket; UL Listed Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona RF Cable Assemblies
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Straight Plug
Rated Temperature 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details