Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 5522

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 90F2174 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
90F2174
Test Clip, 1Position; No. Of Contacts Pomona 90F2174
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip Kit; Contact, Spring; 30 VAC/60 VDC; 5 A - 70198338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip Kit; Contact, Spring; 30 VAC/60 VDC; 5 A
70198338
Test Clip Kit; Contact, Spring; 30 VAC/60 VDC; 5 A 70198338
Minigrabber® Test Clip Glass filled nylon insulation Stainless steel spring Glass filled nylon insulation.

Minigrabber® Test Clip

  • Glass filled nylon insulation
  • Stainless steel spring
    Glass filled nylon insulation.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 90F2174 70198338
Product Name Test Clip, 1Position; No. Of Contacts Pomona Test Clip Kit; Contact, Spring; 30 VAC/60 VDC; 5 A
Voltage Rating 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details