Fluke Multifunction Calibrator 5520A

Description
The 5520A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Voltage DC Range: 0 to ±1020V Current DC Range: 0 to ±20.5A Resistance Range: 0 to 1100 Mω Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine Capacitance Range: 0.19 nF to 110 mF Thermocouple Source and Measure Range: -250°C to +2316°C (11 types) RTD Source Range: -200°C to +630°C (8 types) DC Power Range: 10.9 mW to 20.5 kW AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1 Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz Frequency Range: 0.01 Hz to 2.0 MHz Power Consumption: 600 VA General Specifications Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes Settling Time: Less than 5 seconds for all functions and ranges except as noted Standard Interfaces: IEEE-488 (GPIB), RS-232 Safety: 12,200m (40,000 ft) maximum Analog Low Isolation: 20V EMC: Designed to comply with IEC 61326-1/1997 Temperature Performance Operating: 0°C to 50°C Calibration (tcal): 15°C to 35°C Storage: -20°C to 70°C Temperature Coefficient: Temperature coefficient for temperatures outside tcal ± 5°C is 10% of the 90-day specification (or 1-year, as applicable) per °C Relative Humidity Operating: <80% to 30°C, <70% to 40°C, <40% to 50°C Storage: <95%, non-condensing Altitude Operating: 3,050m (10,000 ft) maximum Non-operating: 12,200m (40,000 ft) maximum Line Power Line Voltage (selectable): 100V, 120V, 220V, 240V Line Frequency: 47 to 63 Hz Line Voltage Variation: + 10% about line voltage setting Dimensions Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit Width: 43.2 cm (17 in), standard rack width Depth: 47.3 cm (18.6 in) overall Applications Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option) The Fluke 5520A Multi-Product Calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs. The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules. The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.
Datasheet
Description
The 5520A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Voltage DC Range: 0 to ±1020V Current DC Range: 0 to ±20.5A Resistance Range: 0 to 1100 Mω Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine Capacitance Range: 0.19 nF to 110 mF Thermocouple Source and Measure Range: -250°C to +2316°C (11 types) RTD Source Range: -200°C to +630°C (8 types) DC Power Range: 10.9 mW to 20.5 kW AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1 Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz Frequency Range: 0.01 Hz to 2.0 MHz Power Consumption: 600 VA General Specifications Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes Settling Time: Less than 5 seconds for all functions and ranges except as noted Standard Interfaces: IEEE-488 (GPIB), RS-232 Safety: 12,200m (40,000 ft) maximum Analog Low Isolation: 20V EMC: Designed to comply with IEC 61326-1/1997 Temperature Performance Operating: 0°C to 50°C Calibration (tcal): 15°C to 35°C Storage: -20°C to 70°C Temperature Coefficient: Temperature coefficient for temperatures outside tcal ± 5°C is 10% of the 90-day specification (or 1-year, as applicable) per °C Relative Humidity Operating: <80% to 30°C, <70% to 40°C, <40% to 50°C Storage: <95%, non-condensing Altitude Operating: 3,050m (10,000 ft) maximum Non-operating: 12,200m (40,000 ft) maximum Line Power Line Voltage (selectable): 100V, 120V, 220V, 240V Line Frequency: 47 to 63 Hz Line Voltage Variation: + 10% about line voltage setting Dimensions Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit Width: 43.2 cm (17 in), standard rack width Depth: 47.3 cm (18.6 in) overall Applications Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option) The Fluke 5520A Multi-Product Calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs. The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules. The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - 5520A - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
5520A
Multifunction Calibrator 5520A
The 5520A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Voltage DC Range: 0 to ±1020V Current DC Range: 0 to ±20.5A Resistance Range: 0 to 1100 Mω Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine Capacitance Range: 0.19 nF to 110 mF Thermocouple Source and Measure Range: -250°C to +2316°C (11 types) RTD Source Range: -200°C to +630°C (8 types) DC Power Range: 10.9 mW to 20.5 kW AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1 Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz Frequency Range: 0.01 Hz to 2.0 MHz Power Consumption: 600 VA General Specifications Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes Settling Time: Less than 5 seconds for all functions and ranges except as noted Standard Interfaces: IEEE-488 (GPIB), RS-232 Safety: 12,200m (40,000 ft) maximum Analog Low Isolation: 20V EMC: Designed to comply with IEC 61326-1/1997 Temperature Performance Operating: 0°C to 50°C Calibration (tcal): 15°C to 35°C Storage: -20°C to 70°C Temperature Coefficient: Temperature coefficient for temperatures outside tcal ± 5°C is 10% of the 90-day specification (or 1-year, as applicable) per °C Relative Humidity Operating: <80% to 30°C, <70% to 40°C, <40% to 50°C Storage: <95%, non-condensing Altitude Operating: 3,050m (10,000 ft) maximum Non-operating: 12,200m (40,000 ft) maximum Line Power Line Voltage (selectable): 100V, 120V, 220V, 240V Line Frequency: 47 to 63 Hz Line Voltage Variation: + 10% about line voltage setting Dimensions Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit Width: 43.2 cm (17 in), standard rack width Depth: 47.3 cm (18.6 in) overall Applications Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option) The Fluke 5520A Multi-Product Calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs. The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules. The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.

The 5520A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Voltage DC Range: 0 to ±1020V
  • Current DC Range: 0 to ±20.5A
  • Resistance Range: 0 to 1100 MΩ
  • Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine
  • Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine
  • Capacitance Range: 0.19 nF to 110 mF
  • Thermocouple Source and Measure Range: -250°C to +2316°C (11 types)
  • RTD Source Range: -200°C to +630°C (8 types)
  • DC Power Range: 10.9 mW to 20.5 kW
  • AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1
  • Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz
  • Frequency Range: 0.01 Hz to 2.0 MHz
  • Power Consumption: 600 VA

General Specifications

  • Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes
  • Settling Time: Less than 5 seconds for all functions and ranges except as noted
  • Standard Interfaces: IEEE-488 (GPIB), RS-232
  • Safety: 12,200m (40,000 ft) maximum
  • Analog Low Isolation: 20V
  • EMC: Designed to comply with IEC 61326-1/1997

Temperature Performance

  • Operating: 0°C to 50°C
  • Calibration (tcal): 15°C to 35°C
  • Storage: -20°C to 70°C
  • Temperature Coefficient: Temperature coefficient for temperatures outside tcal ± 5°C is 10% of the 90-day specification (or 1-year, as applicable) per °C

Relative Humidity

  • Operating: <80% to 30°C, <70% to 40°C, <40% to 50°C
  • Storage: <95%, non-condensing

Altitude

  • Operating: 3,050m (10,000 ft) maximum
  • Non-operating: 12,200m (40,000 ft) maximum

Line Power

  • Line Voltage (selectable): 100V, 120V, 220V, 240V
  • Line Frequency: 47 to 63 Hz
  • Line Voltage Variation: + 10% about line voltage setting

Dimensions

  • Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit
  • Width: 43.2 cm (17 in), standard rack width
  • Depth: 47.3 cm (18.6 in) overall

Applications

  • Thermocouple and RTD thermometers
  • Process calibrators
  • Data loggers
  • Strip and chart recorders
  • Watt meters
  • Power harmonics analyzers
  • Current clamps and clamp meters
  • Analog or digital handheld and bench oscilloscopes (with options)
  • Panel meters
  • Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option)

The Fluke 5520A Multi-Product Calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs.

The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules.
The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.

Supplier's Site Datasheet
Calibrator 5520A
The 5520A is a multi-product calibrator from Fluke. Features: Voltage DC Range: 0 to ±1020V Current DC Range: 0 to ±20.5A Resistance Range: 0 to 1100 Mω Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine Capacitance Range: 0.19 nF to 110 mF Thermocouple Source and Measure Range: -250°C to +2316°C (11 types) RTD Source Range: -200°C to +630°C (8 types) DC Power Range: 10.9 mW to 20.5 kW AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1 Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz Frequency Range: 0.01 Hz to 2.0 MHz Power Consumption: 600 VA Accessories: 5500A/COIL -50-Turn Current Coil 5500A/CASE - Roll-Aboard Transit Case 5500A/LEADS - Comprehensive Test Lead Kit 5500A/HNDL - Side Carry Handle Y5537 - Rack Mount Kit 5725A - Amplifier (5500A Only) MET/CAL® - Calibration Software (IEEE and RS232) 5500/CAL - Calibration Software (RS232) Applications: Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option) Specifications: Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes Settling Time: Less than 5 seconds for all functions and ranges except as noted Standard Interfaces: IEEE-488 (GPIB), RS-232 Safety: 12,200m (40,000 ft) maximum Analog Low Isolation: 20V EMC: Designed to comply with IEC 61326-1/1997 The Fluke 5520A multi-product calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs. The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules. The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.

The 5520A is a multi-product calibrator from Fluke.

Features:

  • Voltage DC Range: 0 to ±1020V
  • Current DC Range: 0 to ±20.5A
  • Resistance Range: 0 to 1100 MΩ
  • Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine
  • Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine
  • Capacitance Range: 0.19 nF to 110 mF
  • Thermocouple Source and Measure Range: -250°C to +2316°C (11 types)
  • RTD Source Range: -200°C to +630°C (8 types)
  • DC Power Range: 10.9 mW to 20.5 kW
  • AC Power Range: 10.9 mW to 20.5 kW; 45-65 Hz, PF=1
  • Phase Range: 0 to ± 179.99°; 10 Hz to 30 kHz
  • Frequency Range: 0.01 Hz to 2.0 MHz
  • Power Consumption: 600 VA

Accessories:

  • 5500A/COIL -50-Turn Current Coil
  • 5500A/CASE - Roll-Aboard Transit Case
  • 5500A/LEADS - Comprehensive Test Lead Kit
  • 5500A/HNDL - Side Carry Handle
  • Y5537 - Rack Mount Kit
  • 5725A - Amplifier (5500A Only)
  • MET/CAL® - Calibration Software (IEEE and RS232)
  • 5500/CAL - Calibration Software (RS232)

Applications:

  • Thermocouple and RTD thermometers
  • Process calibrators
  • Data loggers
  • Strip and chart recorders
  • Watt meters
  • Power harmonics analyzers
  • Current clamps and clamp meters
  • Analog or digital handheld and bench oscilloscopes (with options)
  • Panel meters
  • Graphical multimeters Power meters, disturbance analyzers, power quality monitors, recorders and other power quality related equipment (with option)

Specifications:

  • Warm up Time: Twice the time since last warmed up, to a maximum of 30 minutes
  • Settling Time: Less than 5 seconds for all functions and ranges except as noted
  • Standard Interfaces: IEEE-488 (GPIB), RS-232
  • Safety: 12,200m (40,000 ft) maximum
  • Analog Low Isolation: 20V
  • EMC: Designed to comply with IEC 61326-1/1997

The Fluke 5520A multi-product calibrator sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current to simulate DC and AC power with phase control, resistance, capacitance, thermocouples and RTDs. The 5520A can also measure thermocouple temperature, humidity (with probe) and pressure using one of 28 Fluke 700 Series pressure modules. The Fluke 5520A builds on the 5500A's capabilities, extending its workload coverage even further. Its improved accuracy, expanded ranges, and capability to calibrate 5-1/2 and 6-1/2 digit multimeters can cover virtually all your high-performance workload.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 5520A 5520A
Product Name Multifunction Calibrator Calibrator
Calibrator Style Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details