Pomona Electronics Test Clip Kit, 10 Pieces Of 5243, One Of Each Color; No. Of Contacts Pomona 5520

Description
TEST CLIP KIT, 10 PIECES OF 5243, ONE OF EACH COLOR; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5520 Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP KIT, 10 PIECES OF 5243, ONE OF EACH COLOR; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5520 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip Kit, 10 Pieces Of 5243, One Of Each Color; No. Of Contacts Pomona - 90F2332 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Kit, 10 Pieces Of 5243, One Of Each Color; No. Of Contacts Pomona
90F2332
Test Clip Kit, 10 Pieces Of 5243, One Of Each Color; No. Of Contacts Pomona 90F2332
TEST CLIP KIT, 10 PIECES OF 5243, ONE OF EACH COLOR; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5520 Series RoHS Compliant: Yes

TEST CLIP KIT, 10 PIECES OF 5243, ONE OF EACH COLOR; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Clip Kit; 5243 clips
70197859
Clip Kit; 5243 clips 70197859
Clip Kit; 5243 clips

Clip Kit; 5243 clips

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 90F2332 70197859
Product Name Test Clip Kit, 10 Pieces Of 5243, One Of Each Color; No. Of Contacts Pomona Clip Kit; 5243 clips
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.3S.200.PZVN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details