Pomona Electronics Plcc Test Adapters Kit, 1A; Kit Contents Pomona 5515A

Description
PLCC TEST ADAPTERS KIT, 1A; Kit Contents:Each of 5279, 5280, 5733, 5281, 5312, 5401, 5402 PLCC Test Clips; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PLCC TEST ADAPTERS KIT, 1A; Kit Contents:Each of 5279, 5280, 5733, 5281, 5312, 5401, 5402 PLCC Test Clips; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Adapters Kit, 1A; Kit Contents Pomona - 07AH5264 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Adapters Kit, 1A; Kit Contents Pomona
07AH5264
Plcc Test Adapters Kit, 1A; Kit Contents Pomona 07AH5264
PLCC TEST ADAPTERS KIT, 1A; Kit Contents:Each of 5279, 5280, 5733, 5281, 5312, 5401, 5402 PLCC Test Clips; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLCC TEST ADAPTERS KIT, 1A; Kit Contents:Each of 5279, 5280, 5733, 5281, 5312, 5401, 5402 PLCC Test Clips; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5264
Product Name Plcc Test Adapters Kit, 1A; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Plug - SEA-GS-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers