Fluke Multifunction Calibrator 5500A

Description
The 5500A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Range: 0 to ±1020V DC Current Range: 0 to ±11A Resistance Range: 0 to 329.999 Mω AC Voltage Range: 1 mV to 1020V AC Current Range: 29 mA to 11A Capacitance Range: 0.33 nF to 1.1 mF DC Power Range: 109 mW to 11 kW AC Power Range: 109 mW to 11 kW Phase Power Range: 0 to ± 179.99° Frequency Range: 0.01 Hz to 2.0 MHz These calibrators were designed to cover a very wide range of medium accuracy electrical measurement devices including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/ watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a revolutionary product that addresses a wide cross-section of your electrical calibration work load. It sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current, and simulates power with phase control, resistance, capacitance, thermocouples, and RTDs. The Oscilloscope Calibration options of the 5500A provide level sine wave, fast edge, time mark, and amplitude signals for calibration of oscilloscopes up to 600 MHz.
Datasheet
Description
The 5500A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Range: 0 to ±1020V DC Current Range: 0 to ±11A Resistance Range: 0 to 329.999 Mω AC Voltage Range: 1 mV to 1020V AC Current Range: 29 mA to 11A Capacitance Range: 0.33 nF to 1.1 mF DC Power Range: 109 mW to 11 kW AC Power Range: 109 mW to 11 kW Phase Power Range: 0 to ± 179.99° Frequency Range: 0.01 Hz to 2.0 MHz These calibrators were designed to cover a very wide range of medium accuracy electrical measurement devices including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/ watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a revolutionary product that addresses a wide cross-section of your electrical calibration work load. It sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current, and simulates power with phase control, resistance, capacitance, thermocouples, and RTDs. The Oscilloscope Calibration options of the 5500A provide level sine wave, fast edge, time mark, and amplitude signals for calibration of oscilloscopes up to 600 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - 5500A - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
5500A
Multifunction Calibrator 5500A
The 5500A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage Range: 0 to ±1020V DC Current Range: 0 to ±11A Resistance Range: 0 to 329.999 Mω AC Voltage Range: 1 mV to 1020V AC Current Range: 29 mA to 11A Capacitance Range: 0.33 nF to 1.1 mF DC Power Range: 109 mW to 11 kW AC Power Range: 109 mW to 11 kW Phase Power Range: 0 to ± 179.99° Frequency Range: 0.01 Hz to 2.0 MHz These calibrators were designed to cover a very wide range of medium accuracy electrical measurement devices including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/ watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a revolutionary product that addresses a wide cross-section of your electrical calibration work load. It sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current, and simulates power with phase control, resistance, capacitance, thermocouples, and RTDs. The Oscilloscope Calibration options of the 5500A provide level sine wave, fast edge, time mark, and amplitude signals for calibration of oscilloscopes up to 600 MHz.

The 5500A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • DC Voltage Range: 0 to ±1020V
  • DC Current Range: 0 to ±11A
  • Resistance Range: 0 to 329.999 MΩ
  • AC Voltage Range: 1 mV to 1020V
  • AC Current Range: 29 mA to 11A
  • Capacitance Range: 0.33 nF to 1.1 mF
  • DC Power Range: 109 mW to 11 kW
  • AC Power Range: 109 mW to 11 kW
  • Phase Power Range: 0 to ± 179.99°
  • Frequency Range: 0.01 Hz to 2.0 MHz

These calibrators were designed to cover a very wide range of medium accuracy electrical measurement devices including:

  • Handheld and bench multimeters
  • Oscilloscopes
  • Wattmeters
  • Analog,volt/ohm/amp/watt instruments
  • Electronic thermometers
  • Data loggers
  • Strip chart recorders
  • Power harmonics analyzers
  • Process calibrators
  • Current clamps and related instruments

The Fluke 5500A is a revolutionary product that addresses a wide cross-section of your electrical calibration work load. It sources direct voltage and current, alternating voltage and current with multiple waveforms and harmonics, two simultaneous voltage outputs or voltage and current, and simulates power with phase control, resistance, capacitance, thermocouples, and RTDs. The Oscilloscope Calibration options of the 5500A provide level sine wave, fast edge, time mark, and amplitude signals for calibration of oscilloscopes up to 600 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5500A
Product Name Multifunction Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details