Fluke Calibrator 5450A

Description
The 5450A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Addtional Features: 17 Standard resistors in one enclosure; decade values from 1.0 ohm to 100 Mohms, 1.9 multiples from 1.9 ohms to 19 Mohms True passive resistors for low noise and offset Midband accuracy of 8 ppm 4-wire or 2-wire operation Easy data entry for test lead compensation, Automatic meter error calibration, and HP-IB programmable The 5450A Resistance Calibrator is designed to verify the resistance-measuring accuracy of precision multimeters, either manually or as part of an automated calibration process. It compliments the 5440A and 5442A Direct Voltage Calibrators.
Description
The 5450A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Addtional Features: 17 Standard resistors in one enclosure; decade values from 1.0 ohm to 100 Mohms, 1.9 multiples from 1.9 ohms to 19 Mohms True passive resistors for low noise and offset Midband accuracy of 8 ppm 4-wire or 2-wire operation Easy data entry for test lead compensation, Automatic meter error calibration, and HP-IB programmable The 5450A Resistance Calibrator is designed to verify the resistance-measuring accuracy of precision multimeters, either manually or as part of an automated calibration process. It compliments the 5440A and 5442A Direct Voltage Calibrators.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 5450A
The 5450A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Addtional Features: 17 Standard resistors in one enclosure; decade values from 1.0 ohm to 100 Mohms, 1.9 multiples from 1.9 ohms to 19 Mohms True passive resistors for low noise and offset Midband accuracy of 8 ppm 4-wire or 2-wire operation Easy data entry for test lead compensation, Automatic meter error calibration, and HP-IB programmable The 5450A Resistance Calibrator is designed to verify the resistance-measuring accuracy of precision multimeters, either manually or as part of an automated calibration process. It compliments the 5440A and 5442A Direct Voltage Calibrators.

The 5450A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Addtional Features:

  • 17 Standard resistors in one enclosure; decade values from 1.0 ohm to 100 Mohms, 1.9 multiples from 1.9 ohms to 19 Mohms
  • True passive resistors for low noise and offset
  • Midband accuracy of 8 ppm
  • 4-wire or 2-wire operation
  • Easy data entry for test lead compensation, Automatic meter error calibration, and HP-IB programmable

The 5450A Resistance Calibrator is designed to verify the resistance-measuring accuracy of precision multimeters, either manually or as part of an automated calibration process. It compliments the 5440A and 5442A Direct Voltage Calibrators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5450A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details