Pomona Electronics Ic Test Clip, 68Pin, Plcc, Gold Plated; No. Of Contacts Pomona 5401

Description
IC TEST CLIP, 68PIN, PLCC, GOLD PLATED; No. of Contacts:68Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC TEST CLIP, 68PIN, PLCC, GOLD PLATED; No. of Contacts:68Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Test Clip, 68Pin, Plcc, Gold Plated; No. Of Contacts Pomona - 93B6047 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, 68Pin, Plcc, Gold Plated; No. Of Contacts Pomona
93B6047
Ic Test Clip, 68Pin, Plcc, Gold Plated; No. Of Contacts Pomona 93B6047
IC TEST CLIP, 68PIN, PLCC, GOLD PLATED; No. of Contacts:68Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

IC TEST CLIP, 68PIN, PLCC, GOLD PLATED; No. of Contacts:68Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B6047
Product Name Ic Test Clip, 68Pin, Plcc, Gold Plated; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Push-in X connector - QSX-12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details