Pomona Electronics Test Clips 5360-0

Description
Test Clips SMD GRABBER TEST
Datasheet
Description
Test Clips SMD GRABBER TEST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
5360-0
Test Clips 5360-0
Test Clips SMD GRABBER TEST

Test Clips SMD GRABBER TEST

Buy Now Datasheet
Clip, Test; Gold Plated - 70198461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated
70198461
Clip, Test; Gold Plated 70198461
SMD Grabber® Test Clip and Kit Gold Plateds 1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max. Stainless steel selectively gold plated contact, glass filled nylon insulation, 102 °C maximum operting temperature.

SMD Grabber® Test Clip and Kit Gold Plateds
1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max.
Stainless steel selectively gold plated contact, glass filled nylon insulation, 102 °C maximum operting temperature.

Supplier's Site
Test Clip, 1Position, Black; Ic Case Styles Pomona - 78Y6959 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position, Black; Ic Case Styles Pomona
78Y6959
Test Clip, 1Position, Black; Ic Case Styles Pomona 78Y6959
TEST CLIP, 1POSITION, BLACK; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber 5360 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

TEST CLIP, 1POSITION, BLACK; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber 5360 Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5360-0 70198461 78Y6959
Product Name Test Clips Clip, Test; Gold Plated Test Clip, 1Position, Black; Ic Case Styles Pomona
Voltage Rating 30 volts 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details