Fluke Multifunction Electrical Tester Calibrator 5320A

Description
The 5320A Multifunction Electrical Tester Calibrator is an accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively. The 5320A dc calibrator replaces resistors, decade boxes, and other custom calibration solutions with a single instrument. It features precision high voltage, high current resistors to give you better test uncertainty ratios (TURs). Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers. You will find the 5320A dc calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.
Datasheet
Description
The 5320A Multifunction Electrical Tester Calibrator is an accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively. The 5320A dc calibrator replaces resistors, decade boxes, and other custom calibration solutions with a single instrument. It features precision high voltage, high current resistors to give you better test uncertainty ratios (TURs). Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers. You will find the 5320A dc calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Electrical Tester Calibrator - 5320A - Fluke
Everett, WA, USA
Multifunction Electrical Tester Calibrator
5320A
Multifunction Electrical Tester Calibrator 5320A
The 5320A Multifunction Electrical Tester Calibrator is an accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively. The 5320A dc calibrator replaces resistors, decade boxes, and other custom calibration solutions with a single instrument. It features precision high voltage, high current resistors to give you better test uncertainty ratios (TURs). Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers. You will find the 5320A dc calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.

The 5320A Multifunction Electrical Tester Calibrator is an accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively.

The 5320A dc calibrator replaces resistors, decade boxes, and other custom calibration solutions with a single instrument. It features precision high voltage, high current resistors to give you better test uncertainty ratios (TURs).

Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers.

You will find the 5320A dc calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.

Supplier's Site Datasheet
Multifunction Calibrator - 5320A - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
5320A
Multifunction Calibrator 5320A
The 5320A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively Replaces resistors, decade boxes, and other custom calibration solutions with a single instrument Precision high voltage, high current resistors to give you better test uncertainty ratios (TURs) Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers You will find the Fluke 5320A DC calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.

The 5320A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Accurate, flexible instrument that allows you to calibrate many different types and models of electrical testers efficiently and effectively
  • Replaces resistors, decade boxes, and other custom calibration solutions with a single instrument
  • Precision high voltage, high current resistors to give you better test uncertainty ratios (TURs)
  • Using one multifunction instrument instead of many allows you to free up valuable bench space and simplify the processes you use for calibrating electrical testers

You will find the Fluke 5320A DC calibrator remarkably easy to use. A big, bright, full-color screen displays values clearly, and shows which terminals are active in an easy-to-comprehend graphic format. An illustrated Help Guide is built into the instrument to provide additional assistance if you need it.

Supplier's Site

Technical Specifications

  Fluke ValueTronics International, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 5320A 5320A
Product Name Multifunction Electrical Tester Calibrator Multifunction Calibrator
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM4520 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details