Pomona Electronics Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel 5301-24-2

Description
SMD GRABBER PATCH CORD (RED)
Request a Quote
Description
SMD GRABBER PATCH CORD (RED)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5301-24-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMD GRABBER PATCH CORD (RED)

SMD GRABBER PATCH CORD (RED)

Buy Now
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel - 70198280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel
70198280
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel 70198280
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices

Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.)
Ratings
Operating Temperature: +102°C (+216°F) Max.
Voltage: Hand-held testing 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max.
Current: 0.5 Amps
Features

  • Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 5301-24-2 70198280
Product Name Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details