Pomona Electronics Plcc Test Clip, 20Position; No. Of Contacts Pomona 5279

Description
PLCC TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PLCC TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Clip, 20Position; No. Of Contacts Pomona - 87F009 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Clip, 20Position; No. Of Contacts Pomona
87F009
Plcc Test Clip, 20Position; No. Of Contacts Pomona 87F009
PLCC TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Ic Test Clip, Plcc-20, 2.53Mm; Ic Case Styles Pomona - 07AH5239 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, Plcc-20, 2.53Mm; Ic Case Styles Pomona
07AH5239
Ic Test Clip, Plcc-20, 2.53Mm; Ic Case Styles Pomona 07AH5239
IC TEST CLIP, PLCC-20, 2.53MM; IC Case Styles:PLCC; No. of Contacts:20Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC TEST CLIP, PLCC-20, 2.53MM; IC Case Styles:PLCC; No. of Contacts:20Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:Quad Clip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87F009 07AH5239
Product Name Plcc Test Clip, 20Position; No. Of Contacts Pomona Ic Test Clip, Plcc-20, 2.53Mm; Ic Case Styles Pomona
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details