Pomona Electronics RF Cable Assemblies 5268-C-24

Description
RF Cable Assemblies BNC WITH STRAIN R
Datasheet
Description
RF Cable Assemblies BNC WITH STRAIN R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 5268-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5268-C-24
RF Cable Assemblies 5268-C-24
RF Cable Assemblies BNC WITH STRAIN R

RF Cable Assemblies BNC WITH STRAIN R

Buy Now Datasheet
Cable assy; BNC to Banana jack pair; 24inch length - 70198538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy; BNC to Banana jack pair; 24inch length
70198538
Cable assy; BNC to Banana jack pair; 24inch length 70198538
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Temperature: 50°C (+122°F) Max. Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max. Features Cable Enables BNC Based Test Instruments to Interface to Banana Jacks Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength

Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish
Ratings
Operating Temperature:
50°C (+122°F) Max.
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max.
Features

  • Cable Enables BNC Based Test Instruments to Interface to Banana Jacks
  • Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility
  • BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 5268-C-24 70198538
Product Name RF Cable Assemblies Cable assy; BNC to Banana jack pair; 24inch length
Application RF Instrumentation and Control
Product Type RG-58C/U
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details