Pomona Electronics Enclosure, Emi/rfi Box, Aluminium Alloy; Enclosure Type Pomona 5255

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM ALLOY; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM ALLOY; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium Alloy; Enclosure Type Pomona - 70B1400 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium Alloy; Enclosure Type Pomona
70B1400
Enclosure, Emi/rfi Box, Aluminium Alloy; Enclosure Type Pomona 70B1400
ENCLOSURE, EMI/RFI BOX, ALUMINIUM ALLOY; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:- RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM ALLOY; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Die Cast Aluminum; 1.50 in.;1.06 in.; Clear Anodized (Cover) - 70198396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Die Cast Aluminum; 1.50 in.;1.06 in.; Clear Anodized (Cover)
70198396
Enclosure; Die Cast Aluminum; 1.50 in.;1.06 in.; Clear Anodized (Cover) 70198396
Enclosure Die Cast Aluminum Material, Pan Head, Slotted, Self-Tapping Steel Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Enclosure Die Cast Aluminum Material, Pan Head, Slotted, Self-Tapping Steel Screw Type
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70B1400 70198396
Product Name Enclosure, Emi/rfi Box, Aluminium Alloy; Enclosure Type Pomona Enclosure; Die Cast Aluminum; 1.50 in.;1.06 in.; Clear Anodized (Cover)
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details