The 5250 is a test clip from Pomona.
Additional Features:
SOIC Clip, 8 Pin, Chip Lead Spacing: 0.050” (1,27)
Upper contacts are .025" sq. pins, spaced at .100". Pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
Gold plated lower contacts assure reliable, noise free connections
Molded barriers between each contact allow connections to be made on live boards without accidental shorting to adjacent chip leads
Fits surface mounted SOIC and SOJ chips with gull wing or “J” leads and body width from .150" to .350" wide
These new test clips are designed especially for in-circuit testing on Small Outline Integrated Circuits (SOIC & SOJ). The SOIC Clip test clip assures a positive connection to all chip leads and provides hands-free testing.
The 5250 is a test clip from Pomona.
Additional Features:
- SOIC Clip, 8 Pin, Chip Lead Spacing: 0.050” (1,27)
- Upper contacts are .025" sq. pins, spaced at .100". Pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
- Gold plated lower contacts assure reliable, noise free connections
- Molded barriers between each contact allow connections to be made on live boards without accidental shorting to adjacent chip leads
- Fits surface mounted SOIC and SOJ chips with gull wing or “J” leads and body width from .150" to .350" wide
These new test clips are designed especially for in-circuit testing on Small Outline Integrated Circuits (SOIC & SOJ). The SOIC Clip test clip assures a positive connection to all chip leads and provides hands-free testing.