Pomona Electronics Test Clip, 43.43Mm, 30Vac/60Vdc, 0.5A; Ic Case Styles Pomona 5243-2

Description
TEST CLIP, 43.43MM, 30VAC/60VDC, 0.5A; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 43.43MM, 30VAC/60VDC, 0.5A; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 43.43Mm, 30Vac/60Vdc, 0.5A; Ic Case Styles Pomona - 51X2144 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 43.43Mm, 30Vac/60Vdc, 0.5A; Ic Case Styles Pomona
51X2144
Test Clip, 43.43Mm, 30Vac/60Vdc, 0.5A; Ic Case Styles Pomona 51X2144
TEST CLIP, 43.43MM, 30VAC/60VDC, 0.5A; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip RoHS Compliant: Yes

TEST CLIP, 43.43MM, 30VAC/60VDC, 0.5A; IC Case Styles:PLCC, SOJ, SOIC; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series; SVHC:No SVHC (15-Jun-2015); Connector Tip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51X2144
Product Name Test Clip, 43.43Mm, 30Vac/60Vdc, 0.5A; Ic Case Styles Pomona
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 17319606 - Radwell International
Specs
Gender Male / Plug
View Details