Pomona Electronics Test Clips, SMD Grabber, Black 5243-0

Description
Do-it-yourself test clip especially suited for testing surface mounted packages on centers as small as 0.030". Pincer-like contact grasps individual legs of SMDs, such as the SOIC, SOJ, PCC, etc. Material: Selectively gold-plated stainless steel contact. Insulation: Glass-filled nylon. Rating: 45 VAC, 0.5 amps, +102°C max. Access in cap for 0.090" maximum wire diameter.
Datasheet
Description
Do-it-yourself test clip especially suited for testing surface mounted packages on centers as small as 0.030". Pincer-like contact grasps individual legs of SMDs, such as the SOIC, SOJ, PCC, etc. Material: Selectively gold-plated stainless steel contact. Insulation: Glass-filled nylon. Rating: 45 VAC, 0.5 amps, +102°C max. Access in cap for 0.090" maximum wire diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clips, SMD Grabber, Black - 70198271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clips, SMD Grabber, Black
70198271
Test Clips, SMD Grabber, Black 70198271
Do-it-yourself test clip especially suited for testing surface mounted packages on centers as small as 0.030". Pincer-like contact grasps individual legs of SMDs, such as the SOIC, SOJ, PCC, etc. Material: Selectively gold-plated stainless steel contact. Insulation: Glass-filled nylon. Rating: 45 VAC, 0.5 amps, +102°C max. Access in cap for 0.090" maximum wire diameter.

Do-it-yourself test clip especially suited for testing surface mounted packages on centers as small as 0.030". Pincer-like contact grasps individual legs of SMDs, such as the SOIC, SOJ, PCC, etc. Material: Selectively gold-plated stainless steel contact. Insulation: Glass-filled nylon. Rating: 45 VAC, 0.5 amps, +102°C max. Access in cap for 0.090" maximum wire diameter.

Supplier's Site
Test Clip, 1Position; No. Of Contacts Pomona - 13H6574 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
13H6574
Test Clip, 1Position; No. Of Contacts Pomona 13H6574
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.02mm; Contact Plating:Gold Plated Contacts; Product Range:5243 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
5243-0
Test Clips 5243-0
Test Clips SMD GRABBER CLIP BLK

Test Clips SMD GRABBER CLIP BLK

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70198271 13H6574 5243-0
Product Name Test Clips, SMD Grabber, Black Test Clip, 1Position; No. Of Contacts Pomona Test Clips
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details