Fluke Calibrator 5200A

Description
The 5200A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 5200A Alternating Voltage Calibrator is a precision high-performance alternating voltage source with proven reliability and exceptional stability and accuracy over a broad frequency range. Wide output range & lab standard accuracy makes this instrument useful in both laboratory and manufacturing environments. Outputs from 100 µV RMS to 120 V RMS at a 50 mA current level. Frequency range from 10 Hz to 1.2 MHz with accuracy of ±(1.0% + 0.1%). Amplitude range is 1 mV to 1000 V in seven ranges. 6-digit resolution, yielding 1 nV steps on the 1 mV range increasing to 1 mV steps on the 1000 V range, with an error measurement provided in two ranges (±3% or ±0.3%). 20% overrange capability. The Fluke 5200A has outputs from 100 microVrms to 120 Vrms at a 50 mA current level. Frequency from 10 Hz to 1.2 MHz with accuracy of +/- (1.0% + 0.1%). Amplitude range is 1 mV to 1000 V over seven ranges. , Features 6 digit resolution, yielding 1 nV steps on the 1 mV range
Description
The 5200A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 5200A Alternating Voltage Calibrator is a precision high-performance alternating voltage source with proven reliability and exceptional stability and accuracy over a broad frequency range. Wide output range & lab standard accuracy makes this instrument useful in both laboratory and manufacturing environments. Outputs from 100 µV RMS to 120 V RMS at a 50 mA current level. Frequency range from 10 Hz to 1.2 MHz with accuracy of ±(1.0% + 0.1%). Amplitude range is 1 mV to 1000 V in seven ranges. 6-digit resolution, yielding 1 nV steps on the 1 mV range increasing to 1 mV steps on the 1000 V range, with an error measurement provided in two ranges (±3% or ±0.3%). 20% overrange capability. The Fluke 5200A has outputs from 100 microVrms to 120 Vrms at a 50 mA current level. Frequency from 10 Hz to 1.2 MHz with accuracy of +/- (1.0% + 0.1%). Amplitude range is 1 mV to 1000 V over seven ranges. , Features 6 digit resolution, yielding 1 nV steps on the 1 mV range

Suppliers

Company
Product
Description
Supplier Links
Calibrator 5200A
The 5200A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 5200A Alternating Voltage Calibrator is a precision high-performance alternating voltage source with proven reliability and exceptional stability and accuracy over a broad frequency range. Wide output range & lab standard accuracy makes this instrument useful in both laboratory and manufacturing environments. Outputs from 100 µV RMS to 120 V RMS at a 50 mA current level. Frequency range from 10 Hz to 1.2 MHz with accuracy of ±(1.0% + 0.1%). Amplitude range is 1 mV to 1000 V in seven ranges. 6-digit resolution, yielding 1 nV steps on the 1 mV range increasing to 1 mV steps on the 1000 V range, with an error measurement provided in two ranges (±3% or ±0.3%). 20% overrange capability. The Fluke 5200A has outputs from 100 microVrms to 120 Vrms at a 50 mA current level. Frequency from 10 Hz to 1.2 MHz with accuracy of +/- (1.0% + 0.1%). Amplitude range is 1 mV to 1000 V over seven ranges. , Features 6 digit resolution, yielding 1 nV steps on the 1 mV range

The 5200A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

The 5200A Alternating Voltage Calibrator is a precision high-performance alternating voltage source with proven reliability and exceptional stability and accuracy over a broad frequency range. Wide output range & lab standard accuracy makes this instrument useful in both laboratory and manufacturing environments. Outputs from 100 µV RMS to 120 V RMS at a 50 mA current level. Frequency range from 10 Hz to 1.2 MHz with accuracy of ±(1.0% + 0.1%). Amplitude range is 1 mV to 1000 V in seven ranges. 6-digit resolution, yielding 1 nV steps on the 1 mV range increasing to 1 mV steps on the 1000 V range, with an error measurement provided in two ranges (±3% or ±0.3%). 20% overrange capability.
The Fluke 5200A has outputs from 100 microVrms to 120 Vrms at a 50 mA current level.
Frequency from 10 Hz to 1.2 MHz with accuracy of +/- (1.0% + 0.1%).
Amplitude range is 1 mV to 1000 V over seven ranges. ,
Features 6 digit resolution, yielding 1 nV steps on the 1 mV range

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5200A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details